TE Connectivity Power Cable Heat Shrink Tubing CN5947-000

Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1200 MM  [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Water Resistant, Salt Water Resistant, Weather Resistant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1200 MM  [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Water Resistant, Salt Water Resistant, Weather Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CN5947-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CN5947-000
Power Cable Heat Shrink Tubing CN5947-000
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1200 MM  [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Water Resistant, Salt Water Resistant, Weather Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Product Length : 1200 MM  [47.244 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 3

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Moisture Resistant, Water Resistant, Salt Water Resistant, Weather Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN5947-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 028145-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details