TE Connectivity Antennas CMS38606P-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, DAS, UHF, CBRS Primary Application : Cat-M/NB-IoT, UHF, 5G, Cellular, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1395 - 1435, 1690 - 2200, 2200 - 4300, 600 - 806, 806 - 960, 380 - 520, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, DAS, UHF, CBRS Primary Application : Cat-M/NB-IoT, UHF, 5G, Cellular, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1395 - 1435, 1690 - 2200, 2200 - 4300, 600 - 806, 806 - 960, 380 - 520, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMS38606P-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, DAS, UHF, CBRS Primary Application : Cat-M/NB-IoT, UHF, 5G, Cellular, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1395 - 1435, 1690 - 2200, 2200 - 4300, 600 - 806, 806 - 960, 380 - 520, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, DAS, UHF, CBRS
  • Primary Application : Cat-M/NB-IoT, UHF, 5G, Cellular, CBRS, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1395 - 1435, 1690 - 2200, 2200 - 4300, 600 - 806, 806 - 960, 380 - 520, 4300 - 6000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1114-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1114-ND
RF Antennas 994-1114-ND
450MHz, 700MHz, 850MHz, 1.4GHz, 2.4GHz, 5GHz LTE Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 3.1dBi, 2.7dBi, 2.9dBi, 5.4dBi, 6.1dBi, 7dBi, 6.1dBi N Type Female Panel Mount

450MHz, 700MHz, 850MHz, 1.4GHz, 2.4GHz, 5GHz LTE Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 3.1dBi, 2.7dBi, 2.9dBi, 5.4dBi, 6.1dBi, 7dBi, 6.1dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMS38606P-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMS38606P-30NF
RF Antennas CMS38606P-30NF
450MHz, 700MHz, 850MHz, 1.4GHz, 2.4GHz, 5GHz LTE Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 3.1dBi, 2.7dBi, 2.9dBi, 5.4dBi, 6.1dBi, 7dBi, 6.1dBi N Type Female Panel Mount

450MHz, 700MHz, 850MHz, 1.4GHz, 2.4GHz, 5GHz LTE Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 3.1dBi, 2.7dBi, 2.9dBi, 5.4dBi, 6.1dBi, 7dBi, 6.1dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMS38606P-30NF 994-1114-ND CMS38606P-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, UHF, 5G, Cellular, CBRS, DAS Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Pattern Type Omni directional
Primary Frequency Range 380.0 to 6000.0 MHz 450.0 to 5000.0 MHz
Gain 6 dB 2.7 to 7 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers