TE Connectivity Antennas CMQ69273P-B30NF

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Wireless Application : Cellular, Cat-M/NB-IoT, ISM, DAS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Wireless Application : Cellular, Cat-M/NB-IoT, ISM, DAS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMQ69273P-B30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Wireless Application : Cellular, Cat-M/NB-IoT, ISM, DAS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS
  • Wireless Application : Cellular, Cat-M/NB-IoT, ISM, DAS

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : > 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number CMQ69273P-B30NF
Product Name Antennas
Applications Modem or Wireless Network; Cellular, Cat-M/NB-IoT, ISM, DAS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers