TE Connectivity Antennas CMQ69273P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, DAS, ISM, Cellular Wireless Application : DAS, Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 806, 1850 - 1990, 2300 - 2500, 880 - 960, 1910 - 2170, 2500 - 2700, 824 - 894, 1710 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, DAS, ISM, Cellular Wireless Application : DAS, Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 806, 1850 - 1990, 2300 - 2500, 880 - 960, 1910 - 2170, 2500 - 2700, 824 - 894, 1710 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMQ69273P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, DAS, ISM, Cellular Wireless Application : DAS, Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 698 - 806, 1850 - 1990, 2300 - 2500, 880 - 960, 1910 - 2170, 2500 - 2700, 824 - 894, 1710 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : Cat-M/NB-IoT, DAS, ISM, Cellular
  • Wireless Application : DAS, Cat-M/NB-IoT, ISM, Cellular

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 806, 1850 - 1990, 2300 - 2500, 880 - 960, 1910 - 2170, 2500 - 2700, 824 - 894, 1710 - 1880
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - CMQ69273P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMQ69273P-30D43F
RF Antennas CMQ69273P-30D43F
829MHz, 2.2GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.3dBi N Type Female Chassis Mount

829MHz, 2.2GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.3dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CMQ69273P-30D43F CMQ69273P-30D43F
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; DAS, Cat-M/NB-IoT, ISM, Cellular LTE, WLAN
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2108792-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details