TE Connectivity Antennas CMD69273P-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : ISM, DAS, Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : ISM, DAS, Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69273P-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : ISM, DAS, Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : ISM, DAS, Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 7.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1097-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1097-ND
RF Antennas 994-1097-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.9dBi, 3.8dBi, 3.5dBi, 6.8dBi, 5.1dBi, 4.7dBi, 6.3dBi, 7.4dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.9dBi, 3.8dBi, 3.5dBi, 6.8dBi, 5.1dBi, 4.7dBi, 6.3dBi, 7.4dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMD69273P-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69273P-30NF
RF Antennas CMD69273P-30NF
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.9dBi, 3.8dBi, 3.5dBi, 6.8dBi, 5.1dBi, 4.7dBi, 6.3dBi, 7.4dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.9dBi, 3.8dBi, 3.5dBi, 6.8dBi, 5.1dBi, 4.7dBi, 6.3dBi, 7.4dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMD69273P-30NF 994-1097-ND CMD69273P-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular, DAS, ISM Cellular or PCS Terminal; Modem or Wireless Network; LTE, WiMax™, WLAN LTE, WiMax™, WLAN
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 6 dB 3.5 to 7.4 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers