TE Connectivity Antennas CMD69273-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, Cat-M/NB-IoT, ISM, DAS Wireless Application : DAS, Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, Cat-M/NB-IoT, ISM, DAS Wireless Application : DAS, Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69273-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, Cat-M/NB-IoT, ISM, DAS Wireless Application : DAS, Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : Cellular, Cat-M/NB-IoT, ISM, DAS
  • Wireless Application : DAS, Cat-M/NB-IoT, Cellular, ISM

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - CMD69273-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69273-30NF
RF Antennas CMD69273-30NF
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.4GHz, 2.5GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.3GHz, 2.4GHz, 2.5GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CMD69273-30NF CMD69273-30NF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; DAS, Cat-M/NB-IoT, Cellular, ISM LTE, WiMax™, WLAN
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers