TE Connectivity High Speed Digital & Data Cable CL0863-000

Description
Dimensions Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 75 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 75 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CL0863-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CL0863-000
High Speed Digital & Data Cable CL0863-000
Dimensions Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 75 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Impedance (OHM) : 75

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CL0863-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440101-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 490092-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Pluggable Cables - A124226-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Plug to Cable
Cable Length 6.56 ft (19.99 dm)
View Details
3 suppliers