TE Connectivity Pluggable Cables 1-2205129-3

Description
8 Position Plug to Cable 6.56' (2.00m) Black Shielded
Request a Quote Datasheet
Description
8 Position Plug to Cable 6.56' (2.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - A124226-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A124226-ND
Pluggable Cables A124226-ND
8 Position Plug to Cable 6.56' (2.00m) Black Shielded

8 Position Plug to Cable 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 1-2205129-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
1-2205129-3
Cable Assemblies - Pluggable Cables 1-2205129-3
CABLE M-CBL 2M

CABLE M-CBL 2M

Supplier's Site
Computer Cable, Mini Io-Free End, 2M; Connector Type A Amp Te Connectivity - 78Y9623 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini Io-Free End, 2M; Connector Type A Amp Te Connectivity
78Y9623
Computer Cable, Mini Io-Free End, 2M; Connector Type A Amp Te Connectivity 78Y9623
COMPUTER CABLE, MINI IO-FREE END, 2M; Connector Type A:Mini IO Type I; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, MINI IO-FREE END, 2M; Connector Type A:Mini IO Type I; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A124226-ND 1-2205129-3 78Y9623
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables Computer Cable, Mini Io-Free End, 2M; Connector Type A Amp Te Connectivity
Application Networking Networking Computer
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type Plug to Cable Mini IO Type I
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Low Outgassing Cable Assembly - 6105A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 1863182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details