TE Connectivity Chassis Mount Resistors CJP200J82RJ

Description
CJP 200W 82R 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 82R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J82RJ-ND
Chassis Mount Resistors 1712-CJP200J82RJ-ND
CJP 200W 82R 5% LEAD

CJP 200W 82R 5% LEAD

Buy Now Datasheet
Res, 82R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2315
Res, 82R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2315
RES, 82R, 5%, 200W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 82R, 5%, 200W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J82RJ-ND 49AK2315
Product Name Chassis Mount Resistors Res, 82R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details