TE Connectivity Chassis Mount Resistors CJB650J22RJ

Description
PWR RESISTOR 650W 5% 22R
Request a Quote Datasheet
Description
PWR RESISTOR 650W 5% 22R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB650J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB650J22RJ-ND
Chassis Mount Resistors 1712-CJB650J22RJ-ND
PWR RESISTOR 650W 5% 22R

PWR RESISTOR 650W 5% 22R

Buy Now Datasheet
Chassis Mount Resistors - 2819707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819707
Chassis Mount Resistors 2819707
Braking Resistor 650W 5% 22R Leaded

Braking Resistor 650W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819706
Chassis Mount Resistors 2819706
Braking Resistor 650W 5% 22R Leaded

Braking Resistor 650W 5% 22R Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB650J22RJ-ND 2819707
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers