Body Features Primary Product Color : Red Product Weight : 6 KG [13.228 LB ]
Dimensions Creepage Distance : 770 MM [31.5 INCH ] Product Height : 375 MM [14.76 INCH ] Shed Inside Diameter : 122 MM [4.8 INCH ] Shed Outside Diameter : 122 MM [4.8 INCH ]
Electrical Characteristics BIL Rating (KV) : 125 Impulse Voltage 1.2/50µs (Positive) (KV) : 194 Voltage Class (KV) : ≤ 24
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Thread Size : M24
Operation/Applicatio
n Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 81
Body Features
- Primary Product Color : Red
- Product Weight : 6 KG [13.228 LB ]
Dimensions
- Creepage Distance : 770 MM [31.5 INCH ]
- Product Height : 375 MM [14.76 INCH ]
- Shed Inside Diameter : 122 MM [4.8 INCH ]
- Shed Outside Diameter : 122 MM [4.8 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 125
- Impulse Voltage 1.2/50µs (Positive) (KV) : 194
- Voltage Class (KV) : ≤ 24
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 12.5
- Cantilever Strength (LB) : 2810
- Thread Size : M24
Operation/Application
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 81