TE Connectivity Antennas CFSA69383P-B30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, CBRS, 5G, Cat-M/NB-IoT, Cellular Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 880 - 890, 698 - 806, 1850 - 1990, 3300 - 3800, 1690 - 4000, 2500 - 2700, 824 - 894, 698 - 960, 1910 - 2180, 1690 - 1880, 2300 - 2500, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, CBRS, 5G, Cat-M/NB-IoT, Cellular Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 880 - 890, 698 - 806, 1850 - 1990, 3300 - 3800, 1690 - 4000, 2500 - 2700, 824 - 894, 698 - 960, 1910 - 2180, 1690 - 1880, 2300 - 2500, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69383P-B30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, CBRS, 5G, Cat-M/NB-IoT, Cellular Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 880 - 890, 698 - 806, 1850 - 1990, 3300 - 3800, 1690 - 4000, 2500 - 2700, 824 - 894, 698 - 960, 1910 - 2180, 1690 - 1880, 2300 - 2500, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : DAS, CBRS, 5G, Cat-M/NB-IoT, Cellular
  • Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 1550, 880 - 890, 698 - 806, 1850 - 1990, 3300 - 3800, 1690 - 4000, 2500 - 2700, 824 - 894, 698 - 960, 1910 - 2180, 1690 - 1880, 2300 - 2500, 3800 - 4000
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFSA69383P-B30NF-ND - DigiKey
Thief River Falls, MN, United States
OMNI,DBAND,30CM,NF OD180MM,BULK

OMNI,DBAND,30CM,NF OD180MM,BULK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFSA69383P-B30NF 994-CFSA69383P-B30NF-ND
Product Name Antennas RF Antennas
Applications DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, DCS, LTE, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 752.0 to 3900.0 MHz
Gain 3 to 6 dB 2.4 to 5.4 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers