TE Connectivity Through Hole Resistors CFR50J300R

Description
RES 300 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 300 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J300RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J300RCT-ND
Through Hole Resistors 1712-CFR50J300RCT-ND
RES 300 OHM 5% 1/2W AXIAL

RES 300 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J300RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J300RTB-ND
Through Hole Resistors 1712-CFR50J300RTB-ND
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, Carbon Film, 300R, 5%, 350V, Axial; Resistance Te Connectivity - 95W5979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Carbon Film, 300R, 5%, 350V, Axial; Resistance Te Connectivity
95W5979
Res, Carbon Film, 300R, 5%, 350V, Axial; Resistance Te Connectivity 95W5979
RES, CARBON FILM, 300R, 5%, 350V, AXIAL; Resistance:300ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, CARBON FILM, 300R, 5%, 350V, AXIAL; Resistance:300ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR50J300RCT-ND 95W5979
Product Name Through Hole Resistors Res, Carbon Film, 300R, 5%, 350V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers