TE Connectivity Through Hole Resistors CFR100J4K7

Description
RES 4.7K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.7K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J4K7CT-ND
Through Hole Resistors 1712-CFR100J4K7CT-ND
RES 4.7K OHM 5% 1W AXIAL

RES 4.7K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J4K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J4K7TB-ND
Through Hole Resistors 1712-CFR100J4K7TB-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131873
Through Hole Resistors 131873
TE Connectivity CFR100J4K7 Resistor

TE Connectivity CFR100J4K7 Resistor

Supplier's Site
Res, 4K7, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity
68AH9278
Res, 4K7, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity 68AH9278
RES, 4K7, 1W, 500V, AXIAL ROHS COMPLIANT: YES

RES, 4K7, 1W, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR100J4K7CT-ND 131873 68AH9278
Product Name Through Hole Resistors Through Hole Resistors Res, 4K7, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details