TE Connectivity Antennas CFD69383P-200NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : 2 M  [6.56 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cellular, CBRS, DAS, Cat-M/NB-IoT Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 1690 - 4000, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : 2 M  [6.56 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cellular, CBRS, DAS, Cat-M/NB-IoT Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 1690 - 4000, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69383P-200NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : 2 M  [6.56 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cellular, CBRS, DAS, Cat-M/NB-IoT Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 1690 - 4000, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 2 M  [6.56 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : 5G, Cellular, CBRS, DAS, Cat-M/NB-IoT
  • Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 1550, 1690 - 4000, 698 - 960
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFD69383P-200NF-ND - DigiKey
Thief River Falls, MN, United States
OMNI,DBAND,200CM,NF 698-960,1690

OMNI,DBAND,200CM,NF 698-960,1690

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFD69383P-200NF 994-CFD69383P-200NF-ND
Product Name Antennas RF Antennas
Applications CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Cellular or PCS Terminal; Modem or Wireless Network; AWS, CBRS, LTE, WCS, WiMAX
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 752.0 to 3900.0 MHz
Gain 3 to 6 dB 3 to 5.2 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers