TE Connectivity SolderSleeve Shield Terminators 025641-000

Description
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 8.64 MM  [.34 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 8.64 MM  [.34 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
025641-000
SolderSleeve Shield Terminators 025641-000
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 8.64 MM  [.34 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : Blue
  • Lead Plating Material : Silver
  • Lead Stranding : Solid

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : M81822/13

Dimensions


  • Expanded Inside Diameter (Min) : 8.64 MM  [.34 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 26
  • Recovered Inside Diameter (Max) : 3.68 MM  [.145 INCH ]

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : None
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 025641-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 080010-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 236215-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 276741-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 024278-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details