TE Connectivity SolderSleeve Shield Terminators 181234-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 181234-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
181234-000
SolderSleeve Shield Terminators 181234-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Resistance Properties : Immersion Protection

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 181234-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 236921-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 137116-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 109858-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details