TE Connectivity SolderSleeve Shield Terminators 016751-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 016751-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
016751-000
SolderSleeve Shield Terminators 016751-000
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ]
  • Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 016751-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 151191-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Coax Cable Termination - 309974-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details