CCR2120KKB -- CCR2 120K 10% CGS - TE CONNECTIVITY
TE Connectivity
Ccr2 120K 10% Cgs - Te Connectivity
CCR2120KKB
Description
CCR2 120K 10%
Description
CCR2 120K 10%
Suppliers
Ccr2 120K 10% Cgs - Te Connectivity
41AJ8007
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ8007 |
|
Product Name
|
Ccr2 120K 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers