TE Connectivity Heat Shrink Tubing CC0543-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.5 MM  [.098 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 11.6 MM  [.457 INCH ] Recovered Wall Thickness (Tolerance) : 2.29 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.5 MM  [.098 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 11.6 MM  [.457 INCH ] Recovered Wall Thickness (Tolerance) : 2.29 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CC0543-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CC0543-000
Heat Shrink Tubing CC0543-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.5 MM  [.098 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 11.6 MM  [.457 INCH ] Recovered Wall Thickness (Tolerance) : 2.29 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 2.5 MM  [.098 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 11.6 MM  [.457 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.29 MM  [.09 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : SAE J1128

Operation/Application


  • Mechanical Resistance : Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - CC0543-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CC0543-000
shrink tube CC0543-000
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CC0543-000 CC0543-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers