TE Connectivity Heat Shrink Boots 048555N002

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 8 MM , 11 MM , 9 MM , 12 MM  [.39 INCH , .314 INCH , .47 INCH , .55 INCH , .354 INCH ] Connector or Backshell Outside Diameter : 24 MM , 22 MM , 20 MM , 26 MM  [.79 INCH , .87 INCH , 1.02 INCH , .94 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 8 MM , 11 MM , 9 MM , 12 MM  [.39 INCH , .314 INCH , .47 INCH , .55 INCH , .354 INCH ] Connector or Backshell Outside Diameter : 24 MM , 22 MM , 20 MM , 26 MM  [.79 INCH , .87 INCH , 1.02 INCH , .94 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 048555N002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
048555N002
Heat Shrink Boots 048555N002
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 8 MM , 11 MM , 9 MM , 12 MM  [.39 INCH , .314 INCH , .47 INCH , .55 INCH , .354 INCH ] Connector or Backshell Outside Diameter : 24 MM , 22 MM , 20 MM , 26 MM  [.79 INCH , .87 INCH , 1.02 INCH , .94 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 14 MM , 8 MM , 11 MM , 9 MM , 12 MM  [.39 INCH , .314 INCH , .47 INCH , .55 INCH , .354 INCH ]
  • Connector or Backshell Outside Diameter : 24 MM , 22 MM , 20 MM , 26 MM  [.79 INCH , .87 INCH , 1.02 INCH , .94 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 048555N002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
048555N002
shrink tube 048555N002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 048555N002 048555N002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers
Heat Shrink Tubing - 063725P030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details