TE Connectivity Power Cable Heat Shrink Tubing 048552-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Salt Water Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Mechanical Impact Resistance, Abrasion Resistant, Low Temperature Resistant, UV Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Salt Water Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Mechanical Impact Resistance, Abrasion Resistant, Low Temperature Resistant, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
048552-000
Power Cable Heat Shrink Tubing 048552-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Salt Water Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Mechanical Impact Resistance, Abrasion Resistant, Low Temperature Resistant, UV Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 34 MM  [1.338 INCH ]
  • Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ]
  • Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ]
  • Product Length : 1200 MM  [47.244 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]
  • Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, IEC 60684-3-216, HD631.2

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Salt Water Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Mechanical Impact Resistance, Abrasion Resistant, Low Temperature Resistant, UV Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 048552-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Specs
Sleeving Shrink Tubing
View Details