TE Connectivity Spiral Wrap, Expandable Sleeving CBMS-40-P

Description
Sleeve X 82.02' (25.00m) Green
Request a Quote Datasheet
Description
Sleeve X 82.02' (25.00m) Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - A124552-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124552-25-ND
Spiral Wrap, Expandable Sleeving A124552-25-ND
Sleeve X 82.02' (25.00m) Green

Sleeve X 82.02' (25.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124552-01-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124552-01-ND
Spiral Wrap, Expandable Sleeving A124552-01-ND
Sleeve X 3.28' (1.00m) Green

Sleeve X 3.28' (1.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124552-05-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124552-05-ND
Spiral Wrap, Expandable Sleeving A124552-05-ND
Sleeve X 16.41' (5.00m) Green

Sleeve X 16.41' (5.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 844-CBMS-40-P-DS-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
844-CBMS-40-P-DS-ND
Spiral Wrap, Expandable Sleeving 844-CBMS-40-P-DS-ND
Sleeve X 591' (180.00m) Green

Sleeve X 591' (180.00m) Green

Buy Now Datasheet
Cable Protection Sleeve, 40Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity - 01AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Protection Sleeve, 40Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity
01AC4283
Cable Protection Sleeve, 40Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity 01AC4283
CABLE PROTECTION SLEEVE, 40MM, PER M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:40mm; Length - Metric:-; Length - Imperial:- RoHS Compliant: Yes

CABLE PROTECTION SLEEVE, 40MM, PER M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:40mm; Length - Metric:-; Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124552-25-ND A124552-01-ND A124552-05-ND 844-CBMS-40-P-DS-ND 01AC4283
Product Name Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Cable Protection Sleeve, 40Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity
Sleeving Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); PBT (Polybutylene Terephthalate)
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details