RS Components, Ltd. Heat Shrink Tubing 2672023

Description
Yellow flame retardant tube,19.1mm bore
Request a Quote
Description
Yellow flame retardant tube,19.1mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2672023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2672023
Heat Shrink Tubing 2672023
Yellow flame retardant tube,19.1mm bore

Yellow flame retardant tube,19.1mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2672023
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044432 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.2362 inch (6 mm)
View Details
Cable Sleeves - 1812016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Cable Sleeves - 1797015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details