Thin wall heat shrink tubing with a 2:1 shrink ratio, made from non-flame retardant polyolefin for general electrical insulation and mechanical protection applications. Operating temperature range is -55°C to +105°C, with a minimum shrink temperature of 80°C and full recovery at 100°C. Available in black and clear, with a bright, shiny surface. Tubing dimensions include an inside diameter of 25.4 mm when supplied, reducing to 12.0 mm after shrinking, and a wall thickness of 0.90 mm. RoHS compliant. Standard packaging is 50 meters per spool.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-25MM-02-SS50M |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |