Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Single
Dimensions Cable Dielectric Diameter : 1.55 MM [.061 INCH ] Conductor Diameter Range : .59 MM [.024 INCH ] Outside Cable Diameter : 3.63 MM [.143 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24
Electrical Characteristics Capacitance : .0000127 PFM [12.7 PFF ] Impedance (OHM) : 120
Other Dielectric Material : Rayfoam H Product Source : UK, US
Product Type Features Cable Style : Twisted Pair
Signal Characteristics Velocity of Propagation (PCT) : 77
Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Silver-Plated High Strength Copper
- Jacket Material : Modified FEP
- Shield Material : Copper
- Shield Plating Material : Tin
- Shield Type : Single
Dimensions
- Cable Dielectric Diameter : 1.55 MM [.061 INCH ]
- Conductor Diameter Range : .59 MM [.024 INCH ]
- Outside Cable Diameter : 3.63 MM [.143 INCH ]
- Wire Size (MMSQ) : .2047
- Wire Size (AWG) : 24
Electrical Characteristics
- Capacitance : .0000127 PFM [12.7 PFF ]
- Impedance (OHM) : 120
Other
- Dielectric Material : Rayfoam H
- Product Source : UK, US
Product Type Features
- Cable Style : Twisted Pair
Signal Characteristics
- Velocity of Propagation (PCT) : 77
Usage Conditions
- Cable Type : CANbus
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]