TE Connectivity High Speed Digital & Data Cable 440079-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.27 MM  [.168 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 5.89 MM  [.232 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000139 PFM  [13.9 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.27 MM  [.168 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 5.89 MM  [.232 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000139 PFM  [13.9 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440079-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440079-000
High Speed Digital & Data Cable 440079-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.27 MM  [.168 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 5.89 MM  [.232 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000139 PFM  [13.9 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 4.27 MM  [.168 INCH ]
  • Conductor Diameter Range : .59 MM  [.024 INCH ]
  • Outside Cable Diameter : 5.89 MM  [.232 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000139 PFM  [13.9 PFF ]
  • Impedance (OHM) : 95

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 440079-000 440079-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479977-1 - TE Connectivity
Specs
Application RF
Product Type MMCX Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers
RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
High Speed I/O Cable Assemblies - 2340654-4 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers