TE Connectivity Power Cable Terminations 197315-011

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 197315-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
197315-011
Power Cable Terminations 197315-011
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 - 50 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 50

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 197315-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 015283-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 150113-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 214085-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 120411-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details