TE Connectivity High Speed Digital & Data Cable CB1456-000

Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00001372 PFM  [13.72 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00001372 PFM  [13.72 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CB1456-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CB1456-000
High Speed Digital & Data Cable CB1456-000
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00001372 PFM  [13.72 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Modified FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Dimensions


  • Cable Dielectric Diameter : 1.19 MM  [.047 INCH ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 3.12 MM  [.123 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .00001372 PFM  [13.72 PFF ]
  • Impedance (OHM) : 120

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : CANbus
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CB1456-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - 420307-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 230708-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers