TE Connectivity High Speed Digital & Data Cable 230708-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 77 Usage Conditions Cable Type : Databus Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 77 Usage Conditions Cable Type : Databus Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 230708-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
230708-000
High Speed Digital & Data Cable 230708-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 77 Usage Conditions Cable Type : Databus Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 77

Usage Conditions


  • Cable Type : Databus
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 230708-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 37.73 ft (115 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Coaxial Cable - 4098045 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male smb
Gender Male-Male
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 3EQ-22C222-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers