TE Connectivity ™ Industrial Automation and Controls - Time Delay Relays CB-1014B-79

Description
Win Source Part Number: 1314939-CB-1014B-79 Category: Industrial Automation and Controls>Time Delay Relays Series: CB Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Function: Interval Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 277VAC Delay Time: 0.1 Sec ~ 10 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: CB10 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314939-CB-1014B-79 Category: Industrial Automation and Controls>Time Delay Relays Series: CB Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Function: Interval Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 277VAC Delay Time: 0.1 Sec ~ 10 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: CB10 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1314939-CB-1014B-79 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1314939-CB-1014B-79
Industrial Automation and Controls - Time Delay Relays 1314939-CB-1014B-79
Win Source Part Number: 1314939-CB-1014B-79 Category: Industrial Automation and Controls>Time Delay Relays Series: CB Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Function: Interval Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 277VAC Delay Time: 0.1 Sec ~ 10 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: CB10 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1314939-CB-1014B-79
Category: Industrial Automation and Controls>Time Delay Relays
Series: CB
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Function: Interval
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 277VAC
Delay Time: 0.1 Sec ~ 10 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC
Mounting Type: Socketable
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: CB10
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1314939-CB-1014B-79
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782300000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details