TE Connectivity RF Antennas CAF94696(IO2450-SM12)

Description
2.45GHz Module RF Antenna 2.4GHz ~ 2.5GHz RP-SMA Male
Description
2.45GHz Module RF Antenna 2.4GHz ~ 2.5GHz RP-SMA Male

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94696(IO2450-SM12) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Module RF Antenna 2.4GHz ~ 2.5GHz RP-SMA Male

2.45GHz Module RF Antenna 2.4GHz ~ 2.5GHz RP-SMA Male

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94696(IO2450-SM12)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers