TE Connectivity RF Antennas CAF94526(WIP2450-I)

Description
2.4GHz Bluetooth, WiMax™ Module RF Antenna 2.4GHz ~ 2.5GHz 4dBi
Datasheet
Description
2.4GHz Bluetooth, WiMax™ Module RF Antenna 2.4GHz ~ 2.5GHz 4dBi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94526(WIP2450-I) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, WiMax™ Module RF Antenna 2.4GHz ~ 2.5GHz 4dBi

2.4GHz Bluetooth, WiMax™ Module RF Antenna 2.4GHz ~ 2.5GHz 4dBi

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94526(WIP2450-I)
Product Name RF Antennas
Applications Bluetooth, WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details