TE Connectivity Street Lighting Fuse Boxes C83851-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 270, 280, 250, 350 Door Width (MM) : 80, 85, 100, 90 Pole Diameter (MM) : 102, 120, 100, 115, 104, 110, 116 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 270, 280, 250, 350 Door Width (MM) : 80, 85, 100, 90 Pole Diameter (MM) : 102, 120, 100, 115, 104, 110, 116 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - C83851-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
C83851-000
Street Lighting Fuse Boxes C83851-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 260, 300, 270, 280, 250, 350 Door Width (MM) : 80, 85, 100, 90 Pole Diameter (MM) : 102, 120, 100, 115, 104, 110, 116 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 260, 300, 270, 280, 250, 350
  • Door Width (MM) : 80, 85, 100, 90
  • Pole Diameter (MM) : 102, 120, 100, 115, 104, 110, 116

Electrical Characteristics


  • Voltage Rating (V) : 500

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Fuse Type : DII
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number C83851-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 861604-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0578-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details