TE Connectivity TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC 2066046-4

Description
On the road or at the work site, you need quick access to reliable circuit protection. Compact, IP67 rated, two position mini fuse holder accepts AMP MCP (Multiple Contact Point) 2.8 contacts and can be mounted using standard Deutsch DT and AMPSEAL 16 connector mounting clips. This sealed mini fuse holder is engineered for reliability in applications where failure is not an option. TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly Sealed Mini Fuse Holder Assembly Category: Fuse Holders Manufacturer: TE Connectivity Due to mounting being on the housing assembly instead of the cover, there is a reduced applied load on the seal, providing a more robust seal interface Uses high performance AMP MCP terminal system for proven reliability Available with integrated mounting feature, or dovetail that accepts mounting clips Environmentally sealed IP67 rating Accepts industry standard MINI/ATM fuses Contact Size: AMP MCP 2.8mm Terminal 30099, 30098 and Cable Seal 39028 and 39027 The sealed housing can hold 2 Active Mini Fuses + 2 spare fuses
Request a Quote Datasheet
Description
On the road or at the work site, you need quick access to reliable circuit protection. Compact, IP67 rated, two position mini fuse holder accepts AMP MCP (Multiple Contact Point) 2.8 contacts and can be mounted using standard Deutsch DT and AMPSEAL 16 connector mounting clips. This sealed mini fuse holder is engineered for reliability in applications where failure is not an option. TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly Sealed Mini Fuse Holder Assembly Category: Fuse Holders Manufacturer: TE Connectivity Due to mounting being on the housing assembly instead of the cover, there is a reduced applied load on the seal, providing a more robust seal interface Uses high performance AMP MCP terminal system for proven reliability Available with integrated mounting feature, or dovetail that accepts mounting clips Environmentally sealed IP67 rating Accepts industry standard MINI/ATM fuses Contact Size: AMP MCP 2.8mm Terminal 30099, 30098 and Cable Seal 39028 and 39027 The sealed housing can hold 2 Active Mini Fuses + 2 spare fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC - 45680 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC
45680
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC 45680
On the road or at the work site, you need quick access to reliable circuit protection. Compact, IP67 rated, two position mini fuse holder accepts AMP MCP (Multiple Contact Point) 2.8 contacts and can be mounted using standard Deutsch DT and AMPSEAL 16 connector mounting clips. This sealed mini fuse holder is engineered for reliability in applications where failure is not an option. TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly Sealed Mini Fuse Holder Assembly Category: Fuse Holders Manufacturer: TE Connectivity Due to mounting being on the housing assembly instead of the cover, there is a reduced applied load on the seal, providing a more robust seal interface Uses high performance AMP MCP terminal system for proven reliability Available with integrated mounting feature, or dovetail that accepts mounting clips Environmentally sealed IP67 rating Accepts industry standard MINI/ATM fuses Contact Size: AMP MCP 2.8mm Terminal 30099, 30098 and Cable Seal 39028 and 39027 The sealed housing can hold 2 Active Mini Fuses + 2 spare fuses

On the road or at the work site, you need quick access to reliable circuit protection. Compact, IP67 rated, two position mini fuse holder accepts AMP MCP (Multiple Contact Point) 2.8 contacts and can be mounted using standard Deutsch DT and AMPSEAL 16 connector mounting clips. This sealed mini fuse holder is engineered for reliability in applications where failure is not an option.

  • TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly
  • Sealed Mini Fuse Holder Assembly
  • Category: Fuse Holders
  • Manufacturer: TE Connectivity
  • Due to mounting being on the housing assembly instead of the cover, there is a reduced applied load on the seal, providing a more robust seal interface
  • Uses high performance AMP MCP terminal system for proven reliability
  • Available with integrated mounting feature, or dovetail that accepts mounting clips
  • Environmentally sealed IP67 rating
  • Accepts industry standard MINI/ATM fuses
  • Contact Size: AMP MCP 2.8mm Terminal 30099, 30098 and Cable Seal 39028 and 39027
  • The sealed housing can hold 2 Active Mini Fuses + 2 spare fuses
Supplier's Site Datasheet
Fuseholders - 1734-2066046-4-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 20A 24V 2 Circuit Blade

Fuse Holder 20A 24V 2 Circuit Blade

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 45680 1734-2066046-4-ND
Product Name TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter - 31AC5971 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details