TE Connectivity RF Antennas C37

Description
39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount
Request a Quote Datasheet
Description
39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - C37-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
C37-ND
RF Antennas C37-ND
39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount

39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - C37 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
C37
RF Antennas C37
39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount

39MHz Whip, Straight RF Antenna 37MHz ~ 40MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number C37-ND C37
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 39.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Multi-Band Antennas - 1248693 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details