TE Connectivity Circular Conn, R/a Rcpt, 4Pos, Panel; Product Range Intercontec - Te Connectivity BEDC894NN0000053A000

Description
CIRCULAR CONN, R/A RCPT, 4POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 4POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 4Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 4Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4085
Circular Conn, R/a Rcpt, 4Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4085
CIRCULAR CONN, R/A RCPT, 4POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 4POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4085
Product Name Circular Conn, R/a Rcpt, 4Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details