Macro Sensors BBP/BBT 375 Series BBT 375-040

Description
The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).
Datasheet
Description
The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BBP/BBT 375 Series - BBT 375-040 - Macro Sensors
Pennsauken, NJ, USA
BBP/BBT 375 Series
BBT 375-040
BBP/BBT 375 Series BBT 375-040
The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).

The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number BBT 375-040
Product Name BBP/BBT 375 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-2,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details