TE Connectivity Antennas BB7603R

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB7603R - TE Connectivity
Berwyn, PA, United States
Antennas
BB7603R
Antennas BB7603R
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Vehicular
  • Primary Application : Cellular, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 760 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - BB7603R-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
BB7603R-ND
RF Antennas BB7603R-ND
815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - BB7603R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB7603R
RF Antennas BB7603R
815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number BB7603R BB7603R-ND BB7603R
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 760.0 to 870.0 MHz 815.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers