TE Connectivity Coin Cell Battery Holders 796136-5

Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 796136-5 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
796136-5
Coin Cell Battery Holders 796136-5
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : CR2032

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Battery Holders
Product Number 796136-5
Product Name Coin Cell Battery Holders
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-005-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - 1318164-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
3 suppliers