TE Connectivity Antennas B8965CNS

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM, Vehicular, LoRaWAN Primary Application : Cellular, ISM, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM, Vehicular, LoRaWAN Primary Application : Cellular, ISM, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B8965CNS - TE Connectivity
Berwyn, PA, United States
Antennas
B8965CNS
Antennas B8965CNS
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM, Vehicular, LoRaWAN Primary Application : Cellular, ISM, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, ISM, Vehicular, LoRaWAN
  • Primary Application : Cellular, ISM, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - B8965CNS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B8965CNS-ND
RF Antennas B8965CNS-ND
896MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

896MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B8965CNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B8965CNS
RF Antennas B8965CNS
896MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

896MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B8965CNS B8965CNS-ND B8965CNS
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, ISM, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 896.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108784-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers