TE Connectivity Antennas B4903S

Description
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4903S - TE Connectivity
Berwyn, PA, United States
Antennas
B4903S
Antennas B4903S
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, LMR, IoT

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 490 - 512
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - B4903S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4903S
RF Antennas B4903S
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number B4903S B4903S
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; M2M, LMR, IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers