TE Connectivity Antennas B4705C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 470 - 490 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 470 - 490 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4705C - TE Connectivity
Berwyn, PA, United States
Antennas
B4705C
Antennas B4705C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 470 - 490 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : IoT, LMR, M2M

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 470 - 490
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - B4705C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4705C
RF Antennas B4705C
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5dBi NMO Base Mount

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number B4705C B4705C
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, LMR, M2M
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108921-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details