TE Connectivity Antennas B4305C

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4305C - TE Connectivity
Berwyn, PA, United States
Antennas
B4305C
Antennas B4305C
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 430 - 450 Frequency Category : 410 - 470 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : UHF
  • Wireless Application : UHF

Mechanical Attachment


  • Mounting Type : Connector

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 430 - 450
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
440MHZ Rf Antenna - 875-B4305C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Antenna
875-B4305C
440MHZ Rf Antenna 875-B4305C
RF ANT 440MHZ WHIP STR NMO BASE Product overview: B4305C from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B4305C can be used for catalog matching and distributor lookup.

RF ANT 440MHZ WHIP STR NMO BASE Product overview: B4305C from TE Connectivity Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-B4305C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - B4305C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4305C
RF Antennas B4305C
440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5dBi NMO Base Mount

440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B4305C 875-B4305C B4305C
Product Name Antennas 440MHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; UHF RF Testing
Pattern Type Omni directional
Primary Frequency Range 430.0 to 450.0 MHz 430.0 to 450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers