TE Connectivity Antennas B4065CN

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 406 - 430 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 406 - 430 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4065CN - TE Connectivity
Berwyn, PA, United States
Antennas
B4065CN
Antennas B4065CN
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 406 - 430 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 430
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - B4065CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4065CN
RF Antennas B4065CN
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number B4065CN B4065CN
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers