TE Connectivity Antennas B1322W

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B1322W - TE Connectivity
Berwyn, PA, United States
Antennas
B1322W
Antennas B1322W
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, VHF
  • Primary Application : VHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 132 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - B1322W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B1322W-ND
RF Antennas B1322W-ND
132MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2.4dB NMO Base Mount

132MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2.4dB NMO Base Mount

Buy Now Datasheet
RF Antennas - B1322W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B1322W
RF Antennas B1322W
132MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2.4dB NMO Base Mount

132MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 2.4dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B1322W B1322W-ND B1322W
Product Name Antennas RF Antennas RF Antennas
Applications VHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 132.0 to 174.0 MHz 132.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 2108517-1 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Stamped Metal
View Details
2 suppliers