TE Connectivity ™ 2 GHz Attenuator AT-106PIN

Description
Digital Attenuator, 50 dB, 6-Bit, TTL Driver, DC - 2 GHz Product overview: AT-106PIN from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106PIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Attenuator, 50 dB, 6-Bit, TTL Driver, DC - 2 GHz Product overview: AT-106PIN from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106PIN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 GHz Attenuator - 852-AT-106PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 GHz Attenuator
852-AT-106PIN
2 GHz Attenuator 852-AT-106PIN
Digital Attenuator, 50 dB, 6-Bit, TTL Driver, DC - 2 GHz Product overview: AT-106PIN from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106PIN can be used for catalog matching and distributor lookup.

Digital Attenuator, 50 dB, 6-Bit, TTL Driver, DC - 2 GHz Product overview: AT-106PIN from Tyco Electronics is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106PIN can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - AT-106PIN
1147735-AT-106PIN
Attenuators - AT-106PIN 1147735-AT-106PIN
Manufacturer: Tyco Electronics Win Source Part Number: 1147735-AT-106PIN Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1147735-AT-106PIN
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number 852-AT-106PIN 1147735-AT-106PIN
Product Name 2 GHz Attenuator Attenuators - AT-106PIN
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U - ZTDAT-8-44G63K - Mini-Circuits
Specs
Frequency 0.1000 to 43.5 GHz
Insertion Loss 7 to 20 dB
Attenuation 0.0 to 63 dB
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details