TE Connectivity Dip Switch; No. Of Circuits Alcoswitch Te Connectivity ASF-62

Description
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:6PDT; Contact Voltage DC Max:-; Contact Current DC Max:300mA; Product Range:ASE / F Series RoHS Compliant: No
Datasheet
Description
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:6PDT; Contact Voltage DC Max:-; Contact Current DC Max:300mA; Product Range:ASE / F Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity - 87F1664 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
87F1664
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity 87F1664
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:6PDT; Contact Voltage DC Max:-; Contact Current DC Max:300mA; Product Range:ASE / F Series RoHS Compliant: No

DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:6PDT; Contact Voltage DC Max:-; Contact Current DC Max:300mA; Product Range:ASE / F Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 87F1664
Product Name Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1825059-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers