Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1000024-A6SN-1104
Category: Switches>DIP Switches
Series: A6SN
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.176" (4.48mm)
Standard Package: 100
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6SN-1104-ND,SW1472,
Base Product Number: A6SN
DIP Switches / SIP Switches 1P Knife-Edge, 2.3mm Slide SMT Raised-Act
DIP SWITCH, 1, SPST, RAISED SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| Aratas America LLC | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-1104 | SW1472-ND | 1000024-A6SN-1104 | A6SN-1104 | 40T8855 | A6SN-1104 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 1, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 4.45 x 4.48 x 7.5 mm | |||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Other Terminal Type | SMD | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |