TE Connectivity DIP Switch 1977103-7

Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 11.38 MM  [.448 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 40 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote
Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 11.38 MM  [.448 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 40 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1977103-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1977103-7
DIP Switch 1977103-7
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 11.38 MM  [.448 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 40 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85

Body Features


  • Actuator Color : White
  • Seal Type : Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • DIP & SIP Switch Contact Current Rating (AMP) : .1
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 1.35 MM  [.053 INCH ]
  • Length : 11.38 MM  [.448 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS)
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Surface Mount

Other


  • Comment : Ultra-Low Profile

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 40

Product Type Features


  • Actuator Style : Recessed Rocker
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : Yes

Termination Features


  • Termination Style : Outside L

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 85
Buy Now
Shenzhen, China
Switches - DIP Switches
1977103-7
Switches - DIP Switches 1977103-7
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1977103-7 1977103-7
Product Name DIP Switch Switches - DIP Switches
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 450-1251-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switch - 2319764-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1825008-4 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers